SMA Plug to SMA Plug Times LMR-240 Cable
"Cable Assembly Coaxial SMA to SMA LMR 240 6.000"" (152.40mm)"
RF CABLE ASSY, SMA PLUG-SMA PLUG, 6"; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm RoHS Compliant: Yes
RF Cable Assemblies SMA RA to SMA RA on LMR-240 Cbl 8in
CBL ASSY SMA PLUG TO PLUG 6"
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-902-482-006 | ARF2841-ND | 48AC0465 | 095-902-482-006 | 095-902-482-006 |
| Product Name | Cable Assemblies | Coaxial Cables (RF) | Rf Cable Assy, Sma Plug-Sma Plug, 6; Connector Type A Amphenol Rf | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | ||||
| Cable Length | 0.5000 ft (1.52 dm) | 0.5000 ft (1.52 dm) | 0.5000 ft (1.52 dm) |