Amphenol RF Cable Assemblies 095-902-481M100

Description
SMA Plug to SMA Jack Times LMR-240 Cable
Request a Quote Datasheet
Description
SMA Plug to SMA Jack Times LMR-240 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 095-902-481M100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-481M100
Cable Assemblies 095-902-481M100
SMA Plug to SMA Jack Times LMR-240 Cable

SMA Plug to SMA Jack Times LMR-240 Cable

Buy Now
RF Standard Cable Assembly - 095-902-481M100 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-481M100
RF Standard Cable Assembly 095-902-481M100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF2840-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2840-ND
Coaxial Cables (RF) ARF2840-ND
"Cable Assembly Coaxial SMA to SMA LMR 240 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial SMA to SMA LMR 240 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-481M100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-481M100
Cable Assemblies - Coaxial Cables (RF) 095-902-481M100
CBL ASSY SMA JACK TO PLUG 3.3'

CBL ASSY SMA JACK TO PLUG 3.3'

Supplier's Site
RF Cable Assemblies - 095-902-481M100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-481M100
RF Cable Assemblies 095-902-481M100
RF Cable Assemblies SMA BH to SMA SP on LMR-240 Cbl 1M

RF Cable Assemblies SMA BH to SMA SP on LMR-240 Cbl 1M

Buy Now Datasheet
Rf Cable Assy, Sma Jack-Sma Plug, 3.3Ft; Connector Type A Amphenol Rf - 48AC0464 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Jack-Sma Plug, 3.3Ft; Connector Type A Amphenol Rf
48AC0464
Rf Cable Assy, Sma Jack-Sma Plug, 3.3Ft; Connector Type A Amphenol Rf 48AC0464
RF CABLE ASSY, SMA JACK-SMA PLUG, 3.3FT; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:BlackRoHS Compliant: Yes

RF CABLE ASSY, SMA JACK-SMA PLUG, 3.3FT; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-481M100 095-902-481M100 ARF2840-ND 095-902-481M100 095-902-481M100 48AC0464
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assy, Sma Jack-Sma Plug, 3.3Ft; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Cable Length 3.28 ft (10.01 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NA760 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details