Amphenol RF RF Standard Cable Assembly 095-902-481M075

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-481M075 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-481M075
RF Standard Cable Assembly 095-902-481M075
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 095-902-481M075 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-481M075
Cable Assemblies 095-902-481M075
SMA Plug to SMA Jack Times LMR-240 Cable

SMA Plug to SMA Jack Times LMR-240 Cable

Buy Now
Coaxial Cables (RF) - 095-902-481M075-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-902-481M075-ND
Coaxial Cables (RF) 095-902-481M075-ND
"Cable Assembly Coaxial SMA to SMA LMR 240 29.53"" (750.00mm)"

"Cable Assembly Coaxial SMA to SMA LMR 240 29.53"" (750.00mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-902-481M075 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-481M075
RF Cable Assemblies 095-902-481M075
RF Cable Assemblies SMA BH to SMA SP on LMR-240 Cbl .75M

RF Cable Assemblies SMA BH to SMA SP on LMR-240 Cbl .75M

Buy Now Datasheet
Rf Cable Assy, Sma Jack-Sma Plug, 29.6; Connector Type A Amphenol Rf - 48AC0463 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Jack-Sma Plug, 29.6; Connector Type A Amphenol Rf
48AC0463
Rf Cable Assy, Sma Jack-Sma Plug, 29.6; Connector Type A Amphenol Rf 48AC0463
RF CABLE ASSY, SMA JACK-SMA PLUG, 29.6"; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm RoHS Compliant: Yes

RF CABLE ASSY, SMA JACK-SMA PLUG, 29.6"; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-481M075 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-481M075
Cable Assemblies - Coaxial Cables (RF) 095-902-481M075
CBL ASSY SMA JACK TO PLUG 29.53"

CBL ASSY SMA JACK TO PLUG 29.53"

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-481M075 095-902-481M075 095-902-481M075-ND 095-902-481M075 48AC0463 095-902-481M075
Product Name RF Standard Cable Assembly Cable Assemblies Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assy, Sma Jack-Sma Plug, 29.6; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Type Coaxial
Product Type LMR-240
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details