Amphenol RF RF Standard Cable Assembly 095-902-481M050

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-481M050 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-481M050
RF Standard Cable Assembly 095-902-481M050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-902-481M050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-902-481M050-ND
Coaxial Cables (RF) 095-902-481M050-ND
"Cable Assembly Coaxial SMA to SMA LMR 240 19.69"" (500.00mm)"

"Cable Assembly Coaxial SMA to SMA LMR 240 19.69"" (500.00mm)"

Buy Now Datasheet
Cable Assemblies - 095-902-481M050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-481M050
Cable Assemblies 095-902-481M050
SMA Plug to SMA Jack Times LMR-240 Cable

SMA Plug to SMA Jack Times LMR-240 Cable

Buy Now
Rf Cable Assy, Sma Jack-Sma Plug, 19.7; Connector Type A Amphenol Rf - 48AC0462 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Jack-Sma Plug, 19.7; Connector Type A Amphenol Rf
48AC0462
Rf Cable Assy, Sma Jack-Sma Plug, 19.7; Connector Type A Amphenol Rf 48AC0462
RF CABLE ASSY, SMA JACK-SMA PLUG, 19.7"; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes

RF CABLE ASSY, SMA JACK-SMA PLUG, 19.7"; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-481M050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-481M050
Cable Assemblies - Coaxial Cables (RF) 095-902-481M050
CBL ASSY SMA JACK TO PLUG 19.69"

CBL ASSY SMA JACK TO PLUG 19.69"

Supplier's Site
RF Cable Assemblies - 095-902-481M050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-481M050
RF Cable Assemblies 095-902-481M050
RF Cable Assemblies SMA BH to SMA SP on LMR-240 Cbl .5M

RF Cable Assemblies SMA BH to SMA SP on LMR-240 Cbl .5M

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-481M050 095-902-481M050-ND 095-902-481M050 48AC0462 095-902-481M050 095-902-481M050
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies Rf Cable Assy, Sma Jack-Sma Plug, 19.7; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF RF
Cable Type Coaxial
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1002 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details