Amphenol RF Cable Assemblies 095-902-481M025

Description
SMA Plug to SMA Jack Times LMR-240 Cable
Request a Quote Datasheet
Description
SMA Plug to SMA Jack Times LMR-240 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 095-902-481M025 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-481M025
Cable Assemblies 095-902-481M025
SMA Plug to SMA Jack Times LMR-240 Cable

SMA Plug to SMA Jack Times LMR-240 Cable

Buy Now
RF Standard Cable Assembly - 095-902-481M025 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-481M025
RF Standard Cable Assembly 095-902-481M025
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF2839-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2839-ND
Coaxial Cables (RF) ARF2839-ND
"Cable Assembly Coaxial SMA to SMA LMR 240 9.843"" (250.00mm)"

"Cable Assembly Coaxial SMA to SMA LMR 240 9.843"" (250.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-481M025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-481M025
Cable Assemblies - Coaxial Cables (RF) 095-902-481M025
CBL ASSY SMA JACK TO PLUG 9.843"

CBL ASSY SMA JACK TO PLUG 9.843"

Supplier's Site
Rf Cable Assy, Sma Jack-Sma Plug, 9.9; Connector Type A Amphenol Rf - 48AC0461 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Jack-Sma Plug, 9.9; Connector Type A Amphenol Rf
48AC0461
Rf Cable Assy, Sma Jack-Sma Plug, 9.9; Connector Type A Amphenol Rf 48AC0461
RF CABLE ASSY, SMA JACK-SMA PLUG, 9.9"; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm RoHS Compliant: Yes

RF CABLE ASSY, SMA JACK-SMA PLUG, 9.9"; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-902-481M025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-481M025
RF Cable Assemblies 095-902-481M025
RF Cable Assemblies SMA BH to SMA SP on LMR-240 Cbl .25M

RF Cable Assemblies SMA BH to SMA SP on LMR-240 Cbl .25M

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-481M025 095-902-481M025 ARF2839-ND 095-902-481M025 48AC0461 095-902-481M025
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Rf Cable Assy, Sma Jack-Sma Plug, 9.9; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Cable Type Coaxial
Cable Length 0.8203 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8202 ft (2.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XH Macro-Hook and Alligator Clip - 1021XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details