Amphenol RF Cable Assemblies 095-902-481-048

Description
SMA Plug to SMA Jack Times LMR-240 Cable
Request a Quote Datasheet
Description
SMA Plug to SMA Jack Times LMR-240 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 095-902-481-048 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-481-048
Cable Assemblies 095-902-481-048
SMA Plug to SMA Jack Times LMR-240 Cable

SMA Plug to SMA Jack Times LMR-240 Cable

Buy Now
Coaxial Cables (RF) - 095-902-481-048-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-902-481-048-ND
Coaxial Cables (RF) 095-902-481-048-ND
"Cable Assembly Coaxial SMA to SMA LMR 240 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial SMA to SMA LMR 240 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-481-048 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-481-048
RF Standard Cable Assembly 095-902-481-048
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-902-481-048 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-481-048
RF Cable Assemblies 095-902-481-048
RF Cable Assemblies SMA BH to SMA SP on LMR-240 Cbl 48in

RF Cable Assemblies SMA BH to SMA SP on LMR-240 Cbl 48in

Buy Now Datasheet
Rf Cable Assy, Sma Jack-Sma Plug, 48; Connector Type A Amphenol Rf - 48AC0460 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Jack-Sma Plug, 48; Connector Type A Amphenol Rf
48AC0460
Rf Cable Assy, Sma Jack-Sma Plug, 48; Connector Type A Amphenol Rf 48AC0460
RF CABLE ASSY, SMA JACK-SMA PLUG, 48"; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.22m; Jacket Color:Black RoHS Compliant: Yes

RF CABLE ASSY, SMA JACK-SMA PLUG, 48"; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.22m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-481-048 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-481-048
Cable Assemblies - Coaxial Cables (RF) 095-902-481-048
CBL ASSY SMA JACK TO PLUG 4'

CBL ASSY SMA JACK TO PLUG 4'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-481-048 095-902-481-048-ND 095-902-481-048 095-902-481-048 48AC0460 095-902-481-048
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Rf Cable Assy, Sma Jack-Sma Plug, 48; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Type Coaxial
Product Type LMR-240
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details