Amphenol RF Cable Assemblies 095-902-481-036

Description
SMA Plug to SMA Jack Times LMR-240 Cable
Request a Quote Datasheet
Description
SMA Plug to SMA Jack Times LMR-240 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 095-902-481-036 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-481-036
Cable Assemblies 095-902-481-036
SMA Plug to SMA Jack Times LMR-240 Cable

SMA Plug to SMA Jack Times LMR-240 Cable

Buy Now
RF Standard Cable Assembly - 095-902-481-036 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-481-036
RF Standard Cable Assembly 095-902-481-036
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF2838-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2838-ND
Coaxial Cables (RF) ARF2838-ND
"Cable Assembly Coaxial SMA to SMA LMR 240 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to SMA LMR 240 36.00"" (914.40mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-902-481-036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-481-036
RF Cable Assemblies 095-902-481-036
RF Cable Assemblies SMA BH to SMA SP on LMR-240 Cbl 36in

RF Cable Assemblies SMA BH to SMA SP on LMR-240 Cbl 36in

Buy Now Datasheet
Rf Cable Assy, Sma Jack-Sma Plug, 36; Connector Type A Amphenol Rf - 48AC0459 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Jack-Sma Plug, 36; Connector Type A Amphenol Rf
48AC0459
Rf Cable Assy, Sma Jack-Sma Plug, 36; Connector Type A Amphenol Rf 48AC0459
RF CABLE ASSY, SMA JACK-SMA PLUG, 36"; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE ASSY, SMA JACK-SMA PLUG, 36"; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-481-036 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-481-036
Cable Assemblies - Coaxial Cables (RF) 095-902-481-036
CBL ASSY SMA JACK TO PLUG 36"

CBL ASSY SMA JACK TO PLUG 36"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-481-036 095-902-481-036 ARF2838-ND 095-902-481-036 48AC0459 095-902-481-036
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assy, Sma Jack-Sma Plug, 36; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Type Coaxial
Product Type LMR-240
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Variable Spacing Probe to Shrouded R/A Banana Plugs - 4084 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details