Amphenol RF Cable Assemblies 095-902-481-024

Description
SMA Plug to SMA Jack Times LMR-240 Cable
Request a Quote Datasheet
Description
SMA Plug to SMA Jack Times LMR-240 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 095-902-481-024 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-481-024
Cable Assemblies 095-902-481-024
SMA Plug to SMA Jack Times LMR-240 Cable

SMA Plug to SMA Jack Times LMR-240 Cable

Buy Now
Coaxial Cables (RF) - ARF2837-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2837-ND
Coaxial Cables (RF) ARF2837-ND
"Cable Assembly Coaxial SMA to SMA LMR 240 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMA LMR 240 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-481-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-481-024
RF Standard Cable Assembly 095-902-481-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-902-481-024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-481-024
Cable Assemblies - Coaxial Cables (RF) 095-902-481-024
CBL ASSY SMA JACK TO PLUG 24"

CBL ASSY SMA JACK TO PLUG 24"

Supplier's Site
Rf Cable Assy, Sma Jack-Sma Plug, 24; Connector Type A Amphenol Rf - 48AC0458 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Jack-Sma Plug, 24; Connector Type A Amphenol Rf
48AC0458
Rf Cable Assy, Sma Jack-Sma Plug, 24; Connector Type A Amphenol Rf 48AC0458
RF CABLE ASSY, SMA JACK-SMA PLUG, 24"; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE ASSY, SMA JACK-SMA PLUG, 24"; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-902-481-024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-481-024
RF Cable Assemblies 095-902-481-024
RF Cable Assemblies SMA BH to SMA SP on LMR-240 Cbl 24in

RF Cable Assemblies SMA BH to SMA SP on LMR-240 Cbl 24in

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-481-024 ARF2837-ND 095-902-481-024 095-902-481-024 48AC0458 095-902-481-024
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) Rf Cable Assy, Sma Jack-Sma Plug, 24; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Cable Type Coaxial
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details