Amphenol RF Coaxial Cables (RF) 095-902-481-012

Description
"Cable Assembly Coaxial SMA to SMA LMR 240 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA LMR 240 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2836-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2836-ND
Coaxial Cables (RF) ARF2836-ND
"Cable Assembly Coaxial SMA to SMA LMR 240 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMA to SMA LMR 240 12.00"" (304.80mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-481-012 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-481-012
RF Standard Cable Assembly 095-902-481-012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 095-902-481-012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-481-012
Cable Assemblies 095-902-481-012
SMA Plug to SMA Jack Times LMR-240 Cable

SMA Plug to SMA Jack Times LMR-240 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-902-481-012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-481-012
Cable Assemblies - Coaxial Cables (RF) 095-902-481-012
CBL ASSY SMA JACK TO PLUG 12"

CBL ASSY SMA JACK TO PLUG 12"

Supplier's Site
Rf Cable Assy, Sma Jack-Sma Plug, 12; Connector Type A Amphenol Rf - 48AC0456 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Jack-Sma Plug, 12; Connector Type A Amphenol Rf
48AC0456
Rf Cable Assy, Sma Jack-Sma Plug, 12; Connector Type A Amphenol Rf 48AC0456
RF CABLE ASSY, SMA JACK-SMA PLUG, 12"; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE ASSY, SMA JACK-SMA PLUG, 12"; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-902-481-012 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-481-012
RF Cable Assemblies 095-902-481-012
RF Cable Assemblies SMA BH to SMA SP on LMR-240 Cbl 12in

RF Cable Assemblies SMA BH to SMA SP on LMR-240 Cbl 12in

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2836-ND 095-902-481-012 095-902-481-012 095-902-481-012 48AC0456 095-902-481-012
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Cable Assy, Sma Jack-Sma Plug, 12; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Cable Type Coaxial
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details