Amphenol RF Coaxial Cables (RF) 095-902-480M075

Description
"Cable Assembly Coaxial SMA to SMA LMR 240 29.53"" (750.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA LMR 240 29.53"" (750.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-902-480M075-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-902-480M075-ND
Coaxial Cables (RF) 095-902-480M075-ND
"Cable Assembly Coaxial SMA to SMA LMR 240 29.53"" (750.00mm)"

"Cable Assembly Coaxial SMA to SMA LMR 240 29.53"" (750.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
095-902-480M075
Cable Assemblies 095-902-480M075
SMA Plug to SMA Plug Times LMR-240 Cable

SMA Plug to SMA Plug Times LMR-240 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-902-480M075 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-480M075
Cable Assemblies - Coaxial Cables (RF) 095-902-480M075
CBL ASSY SMA PLUG TO PLUG 29.53"

CBL ASSY SMA PLUG TO PLUG 29.53"

Supplier's Site
Rf Cable Assy, Sma Plug-Sma Plug, 29.6; Connector Type A Amphenol Rf - 48AC0453 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 29.6; Connector Type A Amphenol Rf
48AC0453
Rf Cable Assy, Sma Plug-Sma Plug, 29.6; Connector Type A Amphenol Rf 48AC0453
RF CABLE ASSY, SMA PLUG-SMA PLUG, 29.6"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 29.6"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-902-480M075 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-480M075
RF Cable Assemblies 095-902-480M075
RF Cable Assemblies SMA RA to SMA SP on LMR-240 Cbl .75M

RF Cable Assemblies SMA RA to SMA SP on LMR-240 Cbl .75M

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-480M075-ND 095-902-480M075 095-902-480M075 48AC0453 095-902-480M075
Product Name Coaxial Cables (RF) Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Cable Assy, Sma Plug-Sma Plug, 29.6; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Cable Length 2.46 ft (7.5 dm) 2.46 ft (7.5 dm) 2.46 ft (7.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2081377-3 - TE Connectivity
Specs
Application RF
Product Type FAKRA Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details