Amphenol RF Cable Assemblies 095-902-480M050

Description
SMA Plug to SMA Plug Times LMR-240 Cable
Request a Quote Datasheet
Description
SMA Plug to SMA Plug Times LMR-240 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Cable Assemblies
095-902-480M050
Cable Assemblies 095-902-480M050
SMA Plug to SMA Plug Times LMR-240 Cable

SMA Plug to SMA Plug Times LMR-240 Cable

Buy Now
Coaxial Cables (RF) - 095-902-480M050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-902-480M050-ND
Coaxial Cables (RF) 095-902-480M050-ND
"Cable Assembly Coaxial SMA to SMA LMR 240 19.69"" (500.00mm)"

"Cable Assembly Coaxial SMA to SMA LMR 240 19.69"" (500.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-480M050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-480M050
Cable Assemblies - Coaxial Cables (RF) 095-902-480M050
CBL ASSY SMA PLUG TO PLUG 19.69"

CBL ASSY SMA PLUG TO PLUG 19.69"

Supplier's Site
Rf Cable Assy, Sma Plug-Sma Plug, 19.7; Connector Type A Amphenol Rf - 48AC0452 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 19.7; Connector Type A Amphenol Rf
48AC0452
Rf Cable Assy, Sma Plug-Sma Plug, 19.7; Connector Type A Amphenol Rf 48AC0452
RF CABLE ASSY, SMA PLUG-SMA PLUG, 19.7"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 19.7"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-902-480M050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-480M050
RF Cable Assemblies 095-902-480M050
RF Cable Assemblies SMA RA to SMA SP on LMR-240 Cbl .5M

RF Cable Assemblies SMA RA to SMA SP on LMR-240 Cbl .5M

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-480M050 095-902-480M050-ND 095-902-480M050 48AC0452 095-902-480M050
Product Name Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Rf Cable Assy, Sma Plug-Sma Plug, 19.7; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NR1000 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details