SMA Plug to SMA Plug Times LMR-240 Cable
"Cable Assembly Coaxial SMA to SMA LMR 240 24.00"" (609.60mm)"
RF CABLE ASSY, SMA PLUG-SMA PLUG, 24"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm RoHS Compliant: Yes
CBL ASSY SMA PLUG TO PLUG 24"
RF Cable Assemblies SMA RA to SMA SP on LMR-240 Cbl 24in
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-902-480-024 | ARF2831-ND | 48AC0448 | 095-902-480-024 | 095-902-480-024 |
| Product Name | Cable Assemblies | Coaxial Cables (RF) | Rf Cable Assy, Sma Plug-Sma Plug, 24; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | ||||
| Cable Length | 2 ft (6.1 dm) | 2 ft (6.1 dm) | 2 ft (6.1 dm) |