Amphenol RF Coaxial Cables (RF) 095-902-480-018

Description
"Cable Assembly Coaxial SMA to SMA LMR 240 18.00"" (457.20mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA LMR 240 18.00"" (457.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-902-480-018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-902-480-018-ND
Coaxial Cables (RF) 095-902-480-018-ND
"Cable Assembly Coaxial SMA to SMA LMR 240 18.00"" (457.20mm)"

"Cable Assembly Coaxial SMA to SMA LMR 240 18.00"" (457.20mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
095-902-480-018
Cable Assemblies 095-902-480-018
SMA Plug to SMA Plug Times LMR-240 Cable

SMA Plug to SMA Plug Times LMR-240 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-902-480-018 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-480-018
Cable Assemblies - Coaxial Cables (RF) 095-902-480-018
CBL ASSY SMA PLUG TO PLUG 18"

CBL ASSY SMA PLUG TO PLUG 18"

Supplier's Site
RF Cable Assemblies - 095-902-480-018 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-480-018
RF Cable Assemblies 095-902-480-018
RF Cable Assemblies SMA RA to SMA SP on LMR-240 Cbl 18in

RF Cable Assemblies SMA RA to SMA SP on LMR-240 Cbl 18in

Buy Now Datasheet
Rf Cable Assy, Sma Plug-Sma Plug, 18; Connector Type A Amphenol Rf - 48AC0447 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 18; Connector Type A Amphenol Rf
48AC0447
Rf Cable Assy, Sma Plug-Sma Plug, 18; Connector Type A Amphenol Rf 48AC0447
RF CABLE ASSY, SMA PLUG-SMA PLUG, 18"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:458mm RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 18"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:458mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-480-018-ND 095-902-480-018 095-902-480-018 095-902-480-018 48AC0447
Product Name Coaxial Cables (RF) Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assy, Sma Plug-Sma Plug, 18; Connector Type A Amphenol Rf
Application RF RF RF
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm) 1.5 ft (4.57 dm) 1.5 ft (4.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2016694-4 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.6562 ft (2 dm)
View Details
5 suppliers
H07 V-K Single Fine Wire Stranded - 86023080 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details