Amphenol RF Coaxial Cables (RF) 095-902-480-012

Description
"Cable Assembly Coaxial SMA to SMA LMR 240 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA LMR 240 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2830-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2830-ND
Coaxial Cables (RF) ARF2830-ND
"Cable Assembly Coaxial SMA to SMA LMR 240 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMA to SMA LMR 240 12.00"" (304.80mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
095-902-480-012
Cable Assemblies 095-902-480-012
SMA Plug to SMA Plug Times LMR-240 Cable

SMA Plug to SMA Plug Times LMR-240 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-902-480-012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-480-012
Cable Assemblies - Coaxial Cables (RF) 095-902-480-012
CBL ASSY SMA PLUG TO PLUG 12"

CBL ASSY SMA PLUG TO PLUG 12"

Supplier's Site
RF Cable Assemblies - 095-902-480-012 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-480-012
RF Cable Assemblies 095-902-480-012
RF Cable Assemblies SMA RA to SMA SP on LMR-240 Cbl 12in

RF Cable Assemblies SMA RA to SMA SP on LMR-240 Cbl 12in

Buy Now Datasheet
Rf Cable Assy, Sma Plug-Sma Plug, 12; Connector Type A Amphenol Rf - 48AC0446 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 12; Connector Type A Amphenol Rf
48AC0446
Rf Cable Assy, Sma Plug-Sma Plug, 12; Connector Type A Amphenol Rf 48AC0446
RF CABLE ASSY, SMA PLUG-SMA PLUG, 12"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 12"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2830-ND 095-902-480-012 095-902-480-012 095-902-480-012 48AC0446
Product Name Coaxial Cables (RF) Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assy, Sma Plug-Sma Plug, 12; Connector Type A Amphenol Rf
Application RF RF RF
Cable Type Coaxial
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details