Amphenol RF Coaxial Cables (RF) 095-902-480-006

Description
"Cable Assembly Coaxial SMA to SMA LMR 240 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA LMR 240 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2829-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2829-ND
Coaxial Cables (RF) ARF2829-ND
"Cable Assembly Coaxial SMA to SMA LMR 240 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMA to SMA LMR 240 6.000"" (152.40mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
095-902-480-006
Cable Assemblies 095-902-480-006
SMA Plug to SMA Plug Times LMR-240 Cable

SMA Plug to SMA Plug Times LMR-240 Cable

Buy Now
Rf Cable Assy, Sma Plug-Sma Plug, 6; Connector Type A Amphenol Rf - 48AC0445 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 6; Connector Type A Amphenol Rf
48AC0445
Rf Cable Assy, Sma Plug-Sma Plug, 6; Connector Type A Amphenol Rf 48AC0445
RF CABLE ASSY, SMA PLUG-SMA PLUG, 6"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 6"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-902-480-006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-480-006
RF Cable Assemblies 095-902-480-006
RF Cable Assemblies SMA RA to SMA SP on LMR-240 Cbl 8in

RF Cable Assemblies SMA RA to SMA SP on LMR-240 Cbl 8in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-480-006 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-480-006
Cable Assemblies - Coaxial Cables (RF) 095-902-480-006
CBL ASSY SMA PLUG TO PLUG 6"

CBL ASSY SMA PLUG TO PLUG 6"

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2829-ND 095-902-480-006 48AC0445 095-902-480-006 095-902-480-006
Product Name Coaxial Cables (RF) Cable Assemblies Rf Cable Assy, Sma Plug-Sma Plug, 6; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-047 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details