Amphenol RF RF Standard Cable Assembly 095-902-479M100

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-479M100 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-479M100
RF Standard Cable Assembly 095-902-479M100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 095-902-479M100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-479M100
Cable Assemblies 095-902-479M100
SMA Plug to SMA Plug Times LMR-240 Cable

SMA Plug to SMA Plug Times LMR-240 Cable

Buy Now
Laguna Hills, CA, United States
Cable Assemblies - Coaxial Cables (RF)
1117356-095-902-479M100
Cable Assemblies - Coaxial Cables (RF) 1117356-095-902-479M100
Win Source Part Number: 1117356-095-902-479M 100 Category: Cable Assemblies>Coaxial Cables (RF) Color: Black Features: Shielded Package: Bag Length: 39.4" (1.0m) 3.3' Cable Type: LMR 240 Frequency - Max: 6 GHz Standard Package: 1 Style: SMA to SMA 1st Connector: SMA Plug 2nd Connector: SMA Plug ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8544.20.0000 Mfr: Amphenol RF Other Names: ARF2828 Base Product Number: 095-902 1st Contact Gender: Male 2nd Contact Gender: Male Cable Impedance: 50 Ohms Overall Impedance: 50 Ohms

Win Source Part Number: 1117356-095-902-479M100
Category: Cable Assemblies>Coaxial Cables (RF)
Color: Black
Features: Shielded
Package: Bag
Length: 39.4" (1.0m) 3.3'
Cable Type: LMR 240
Frequency - Max: 6 GHz
Standard Package: 1
Style: SMA to SMA
1st Connector: SMA Plug
2nd Connector: SMA Plug
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8544.20.0000
Mfr: Amphenol RF
Other Names: ARF2828
Base Product Number: 095-902
1st Contact Gender: Male
2nd Contact Gender: Male
Cable Impedance: 50 Ohms
Overall Impedance: 50 Ohms

Buy Now Datasheet
Rf Cable Assy, Sma Plug-Sma Plug, 3.3Ft; Connector Type A Amphenol Rf - 48AC0444 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 3.3Ft; Connector Type A Amphenol Rf
48AC0444
Rf Cable Assy, Sma Plug-Sma Plug, 3.3Ft; Connector Type A Amphenol Rf 48AC0444
RF CABLE ASSY, SMA PLUG-SMA PLUG, 3.3FT; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:BlackRoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 3.3FT; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site
RF Cable Assemblies - 095-902-479M100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-479M100
RF Cable Assemblies 095-902-479M100
RF Cable Assemblies SMP SP to SMA SP on LMR-240 Cbl 1M

RF Cable Assemblies SMP SP to SMA SP on LMR-240 Cbl 1M

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-479M100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-479M100
Cable Assemblies - Coaxial Cables (RF) 095-902-479M100
CBL ASSY SMA PLUG TO PLUG 3.3'

CBL ASSY SMA PLUG TO PLUG 3.3'

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-479M100 095-902-479M100 1117356-095-902-479M100 48AC0444 095-902-479M100 095-902-479M100
Product Name RF Standard Cable Assembly Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Cable Assy, Sma Plug-Sma Plug, 3.3Ft; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/302-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers