Amphenol RF Cable Assemblies 095-902-479M050

Description
SMA Plug to SMA Plug Times LMR-240 Cable
Request a Quote Datasheet
Description
SMA Plug to SMA Plug Times LMR-240 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 095-902-479M050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-479M050
Cable Assemblies 095-902-479M050
SMA Plug to SMA Plug Times LMR-240 Cable

SMA Plug to SMA Plug Times LMR-240 Cable

Buy Now
RF Standard Cable Assembly - 095-902-479M050 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-479M050
RF Standard Cable Assembly 095-902-479M050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-902-479M050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-479M050
RF Cable Assemblies 095-902-479M050
RF Cable Assemblies SMP SP to SMA SP on LMR-240 Cbl .5M

RF Cable Assemblies SMP SP to SMA SP on LMR-240 Cbl .5M

Buy Now Datasheet
Rf Cable Assy, Sma Plug-Sma Plug, 19.7; Connector Type A Amphenol Rf - 48AC0442 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 19.7; Connector Type A Amphenol Rf
48AC0442
Rf Cable Assy, Sma Plug-Sma Plug, 19.7; Connector Type A Amphenol Rf 48AC0442
RF CABLE ASSY, SMA PLUG-SMA PLUG, 19.7"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 19.7"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-479M050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-479M050
Cable Assemblies - Coaxial Cables (RF) 095-902-479M050
CBL ASSY SMA PLUG TO PLUG 19.69"

CBL ASSY SMA PLUG TO PLUG 19.69"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-479M050 095-902-479M050 095-902-479M050 48AC0442 095-902-479M050
Product Name Cable Assemblies RF Standard Cable Assembly RF Cable Assemblies Rf Cable Assy, Sma Plug-Sma Plug, 19.7; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - 1025-12 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1 ft (3.05 dm)
View Details