Amphenol RF Cable Assemblies 095-902-479-024

Description
SMA Plug to SMA Plug Times LMR-240 Cable
Request a Quote Datasheet
Description
SMA Plug to SMA Plug Times LMR-240 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 095-902-479-024 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-479-024
Cable Assemblies 095-902-479-024
SMA Plug to SMA Plug Times LMR-240 Cable

SMA Plug to SMA Plug Times LMR-240 Cable

Buy Now
RF Standard Cable Assembly - 095-902-479-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-479-024
RF Standard Cable Assembly 095-902-479-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-902-479-024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-479-024
Cable Assemblies - Coaxial Cables (RF) 095-902-479-024
CBL ASSY SMA PLUG TO PLUG 24"

CBL ASSY SMA PLUG TO PLUG 24"

Supplier's Site
Rf Cable Assy, Sma Plug-Sma Plug, 24; Connector Type A Amphenol Rf - 48AC0438 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 24; Connector Type A Amphenol Rf
48AC0438
Rf Cable Assy, Sma Plug-Sma Plug, 24; Connector Type A Amphenol Rf 48AC0438
RF CABLE ASSY, SMA PLUG-SMA PLUG, 24"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 24"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-902-479-024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-479-024
RF Cable Assemblies 095-902-479-024
RF Cable Assemblies SMP SP to SMA SP on LMR-240 Cbl 24in

RF Cable Assemblies SMP SP to SMA SP on LMR-240 Cbl 24in

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-479-024 095-902-479-024 095-902-479-024 48AC0438 095-902-479-024
Product Name Cable Assemblies RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) Rf Cable Assy, Sma Plug-Sma Plug, 24; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
System cable - 706-2300/403-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details