Amphenol RF Cable Assemblies 095-902-478M100

Description
SMA Plug to SMA Plug Times LMR-195 Cable
Request a Quote Datasheet
Description
SMA Plug to SMA Plug Times LMR-195 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Cable Assemblies
095-902-478M100
Cable Assemblies 095-902-478M100
SMA Plug to SMA Plug Times LMR-195 Cable

SMA Plug to SMA Plug Times LMR-195 Cable

Buy Now
Coaxial Cables (RF) - ARF2822-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2822-ND
Coaxial Cables (RF) ARF2822-ND
"Cable Assembly Coaxial SMA to SMA LMR 195 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial SMA to SMA LMR 195 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Rf Cable Assy, Sma Plug-Sma Plug, 3.3Ft; Connector Type A Amphenol Rf - 48AC0434 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 3.3Ft; Connector Type A Amphenol Rf
48AC0434
Rf Cable Assy, Sma Plug-Sma Plug, 3.3Ft; Connector Type A Amphenol Rf 48AC0434
RF CABLE ASSY, SMA PLUG-SMA PLUG, 3.3FT; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 3.3FT; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-902-478M100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-478M100
RF Cable Assemblies 095-902-478M100
RF Cable Assemblies SMA RA to SMA RA on LMR-195 Cbl 1M

RF Cable Assemblies SMA RA to SMA RA on LMR-195 Cbl 1M

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-478M100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-478M100
Cable Assemblies - Coaxial Cables (RF) 095-902-478M100
CBL ASSY SMA PLUG TO PLUG 3.3'

CBL ASSY SMA PLUG TO PLUG 3.3'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-478M100 ARF2822-ND 48AC0434 095-902-478M100 095-902-478M100
Product Name Cable Assemblies Coaxial Cables (RF) Rf Cable Assy, Sma Plug-Sma Plug, 3.3Ft; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details