Amphenol RF Coaxial Cables (RF) 095-902-478M050

Description
"Cable Assembly Coaxial SMA to SMA LMR 195 19.69"" (500.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA LMR 195 19.69"" (500.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-902-478M050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-902-478M050-ND
Coaxial Cables (RF) 095-902-478M050-ND
"Cable Assembly Coaxial SMA to SMA LMR 195 19.69"" (500.00mm)"

"Cable Assembly Coaxial SMA to SMA LMR 195 19.69"" (500.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
095-902-478M050
Cable Assemblies 095-902-478M050
SMA Plug to SMA Plug Times LMR-195 Cable

SMA Plug to SMA Plug Times LMR-195 Cable

Buy Now
Rf Cable Assy, Sma Plug-Sma Plug, 19.7; Connector Type A Amphenol Rf - 48AC0432 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 19.7; Connector Type A Amphenol Rf
48AC0432
Rf Cable Assy, Sma Plug-Sma Plug, 19.7; Connector Type A Amphenol Rf 48AC0432
RF CABLE ASSY, SMA PLUG-SMA PLUG, 19.7"; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 19.7"; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-902-478M050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-478M050
RF Cable Assemblies 095-902-478M050
RF Cable Assemblies SMA RA to SMA RA on LMR-195 Cbl .5M

RF Cable Assemblies SMA RA to SMA RA on LMR-195 Cbl .5M

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-478M050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-478M050
Cable Assemblies - Coaxial Cables (RF) 095-902-478M050
CBL ASSY SMA PLUG TO PLUG 19.69"

CBL ASSY SMA PLUG TO PLUG 19.69"

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-478M050-ND 095-902-478M050 48AC0432 095-902-478M050 095-902-478M050
Product Name Coaxial Cables (RF) Cable Assemblies Rf Cable Assy, Sma Plug-Sma Plug, 19.7; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data