Amphenol RF Coaxial Cables (RF) 095-902-478M025

Description
"Cable Assembly Coaxial SMA to SMA LMR 195 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA LMR 195 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2821-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2821-ND
Coaxial Cables (RF) ARF2821-ND
"Cable Assembly Coaxial SMA to SMA LMR 195 9.843"" (250.00mm)"

"Cable Assembly Coaxial SMA to SMA LMR 195 9.843"" (250.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
095-902-478M025
Cable Assemblies 095-902-478M025
SMA Plug to SMA Plug Times LMR-195 Cable

SMA Plug to SMA Plug Times LMR-195 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-902-478M025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-478M025
Cable Assemblies - Coaxial Cables (RF) 095-902-478M025
CBL ASSY SMA PLUG TO PLUG 9.843"

CBL ASSY SMA PLUG TO PLUG 9.843"

Supplier's Site
Rf Cable Assy, Sma Plug-Sma Plug, 9.9; Connector Type A Amphenol Rf - 48AC0431 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 9.9; Connector Type A Amphenol Rf
48AC0431
Rf Cable Assy, Sma Plug-Sma Plug, 9.9; Connector Type A Amphenol Rf 48AC0431
RF CABLE ASSY, SMA PLUG-SMA PLUG, 9.9"; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 9.9"; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-902-478M025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-478M025
RF Cable Assemblies 095-902-478M025
RF Cable Assemblies SMA RA to SMA RA on LMR-195 Cbl .25M

RF Cable Assemblies SMA RA to SMA RA on LMR-195 Cbl .25M

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2821-ND 095-902-478M025 095-902-478M025 48AC0431 095-902-478M025
Product Name Coaxial Cables (RF) Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Cable Assy, Sma Plug-Sma Plug, 9.9; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Cable Length 0.8203 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8202 ft (2.5 dm)
Unlock Full Specs
to access all available technical data