Amphenol RF Coaxial Cables (RF) 095-902-478-036

Description
"Cable Assembly Coaxial SMA to SMA LMR 195 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA LMR 195 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2820-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2820-ND
Coaxial Cables (RF) ARF2820-ND
"Cable Assembly Coaxial SMA to SMA LMR 195 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to SMA LMR 195 36.00"" (914.40mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
095-902-478-036
Cable Assemblies 095-902-478-036
SMA Plug to SMA Plug Times LMR-195 Cable

SMA Plug to SMA Plug Times LMR-195 Cable

Buy Now
Rf Cable Assy, Sma Plug-Sma Plug, 36; Connector Type A Amphenol Rf - 48AC0429 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 36; Connector Type A Amphenol Rf
48AC0429
Rf Cable Assy, Sma Plug-Sma Plug, 36; Connector Type A Amphenol Rf 48AC0429
RF CABLE ASSY, SMA PLUG-SMA PLUG, 36"; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914mm RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 36"; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-478-036 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-478-036
Cable Assemblies - Coaxial Cables (RF) 095-902-478-036
CBL ASSY SMA PLUG TO PLUG 36"

CBL ASSY SMA PLUG TO PLUG 36"

Supplier's Site
RF Cable Assemblies - 095-902-478-036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-478-036
RF Cable Assemblies 095-902-478-036
RF Cable Assemblies SMA RA to SMA RA on LMR-195 Cbl 36in

RF Cable Assemblies SMA RA to SMA RA on LMR-195 Cbl 36in

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2820-ND 095-902-478-036 48AC0429 095-902-478-036 095-902-478-036
Product Name Coaxial Cables (RF) Cable Assemblies Rf Cable Assy, Sma Plug-Sma Plug, 36; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products