Amphenol RF Coaxial Cables (RF) 095-902-478-024

Description
"Cable Assembly Coaxial SMA to SMA LMR 195 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA LMR 195 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2819-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2819-ND
Coaxial Cables (RF) ARF2819-ND
"Cable Assembly Coaxial SMA to SMA LMR 195 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMA LMR 195 24.00"" (609.60mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
095-902-478-024
Cable Assemblies 095-902-478-024
SMA Plug to SMA Plug Times LMR-195 Cable

SMA Plug to SMA Plug Times LMR-195 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-902-478-024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-478-024
Cable Assemblies - Coaxial Cables (RF) 095-902-478-024
CBL ASSY SMA PLUG TO PLUG 24"

CBL ASSY SMA PLUG TO PLUG 24"

Supplier's Site
RF Cable Assemblies - 095-902-478-024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-478-024
RF Cable Assemblies 095-902-478-024
RF Cable Assemblies SMA RA to SMA RA on LMR-195 Cbl 24in

RF Cable Assemblies SMA RA to SMA RA on LMR-195 Cbl 24in

Buy Now Datasheet
Rf Cable Assy, Sma Plug-Sma Plug, 24; Connector Type A Amphenol Rf - 48AC0428 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 24; Connector Type A Amphenol Rf
48AC0428
Rf Cable Assy, Sma Plug-Sma Plug, 24; Connector Type A Amphenol Rf 48AC0428
RF CABLE ASSY, SMA PLUG-SMA PLUG, 24"; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 24"; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2819-ND 095-902-478-024 095-902-478-024 095-902-478-024 48AC0428
Product Name Coaxial Cables (RF) Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assy, Sma Plug-Sma Plug, 24; Connector Type A Amphenol Rf
Application RF RF RF
Cable Type Coaxial
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details