Amphenol RF Cable Assemblies 095-902-478-012

Description
SMA Plug to SMA Plug Times LMR-195 Cable
Request a Quote Datasheet
Description
SMA Plug to SMA Plug Times LMR-195 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Cable Assemblies
095-902-478-012
Cable Assemblies 095-902-478-012
SMA Plug to SMA Plug Times LMR-195 Cable

SMA Plug to SMA Plug Times LMR-195 Cable

Buy Now
Coaxial Cables (RF) - ARF2818-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2818-ND
Coaxial Cables (RF) ARF2818-ND
"Cable Assembly Coaxial SMA to SMA LMR 195 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMA to SMA LMR 195 12.00"" (304.80mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-902-478-012 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-478-012
RF Cable Assemblies 095-902-478-012
RF Cable Assemblies SMA RA to SMA RA on LMR-195 Cbl 12in

RF Cable Assemblies SMA RA to SMA RA on LMR-195 Cbl 12in

Buy Now Datasheet
Rf Cable Assy, Sma Plug-Sma Plug, 12; Connector Type A Amphenol Rf - 48AC0426 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 12; Connector Type A Amphenol Rf
48AC0426
Rf Cable Assy, Sma Plug-Sma Plug, 12; Connector Type A Amphenol Rf 48AC0426
RF CABLE ASSY, SMA PLUG-SMA PLUG, 12"; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 12"; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-478-012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-478-012
Cable Assemblies - Coaxial Cables (RF) 095-902-478-012
CBL ASSY SMA PLUG TO PLUG 12"

CBL ASSY SMA PLUG TO PLUG 12"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-478-012 ARF2818-ND 095-902-478-012 48AC0426 095-902-478-012
Product Name Cable Assemblies Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assy, Sma Plug-Sma Plug, 12; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Product Type LMR-195
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1248847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details