The RF Cable Assembly, SMA Jack to SMA Plug, with a length of 29.6 inches, features a 50 Ohm impedance and is constructed using LMR-195 cable. It operates effectively within a frequency range of DC to 6 GHz, making it suitable for various wireless communication applications, including cellular amplifiers and GPS antennas. The assembly includes a brass connector body with gold plating for enhanced conductivity and durability. It is designed to withstand a temperature range of -40°C to +90°C and has a minimum bend radius of 2.0 inches. This product is RoHS compliant, ensuring it meets environmental standards.
"Cable Assembly Coaxial SMA to SMA LMR 195 29.53"" (750.00mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMA Plug to SMA Jack Times LMR-195 Cable
RF Cable Assemblies SMA BH to SMA SP on LMR-195 Cbl .75M
CBL ASSY SMA JACK TO PLUG 29.53"
RF CABLE ASSY, SMA JACK-SMA PLUG, 29.6"; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-902-477M075-ND | 095-902-477M075 | 095-902-477M075 | 095-902-477M075 | 095-902-477M075 | 48AC0423 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Rf Cable Assy, Sma Jack-Sma Plug, 29.6; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | RF | ||
| Cable Type | Coaxial | |||||
| Product Type | LMR-195 |