Amphenol RF RF Standard Cable Assembly 095-902-477M025

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-477M025 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-477M025
RF Standard Cable Assembly 095-902-477M025
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF2815-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2815-ND
Coaxial Cables (RF) ARF2815-ND
"Cable Assembly Coaxial SMA to SMA LMR 195 9.843"" (250.00mm)"

"Cable Assembly Coaxial SMA to SMA LMR 195 9.843"" (250.00mm)"

Buy Now Datasheet
Cable Assemblies - 095-902-477M025 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-477M025
Cable Assemblies 095-902-477M025
SMA Plug to SMA Jack Times LMR-195 Cable

SMA Plug to SMA Jack Times LMR-195 Cable

Buy Now
Rf Cable Assy, Sma Jack-Sma Plug, 9.9; Connector Type A Amphenol Rf - 48AC0421 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Jack-Sma Plug, 9.9; Connector Type A Amphenol Rf
48AC0421
Rf Cable Assy, Sma Jack-Sma Plug, 9.9; Connector Type A Amphenol Rf 48AC0421
RF CABLE ASSY, SMA JACK-SMA PLUG, 9.9"; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm RoHS Compliant: Yes

RF CABLE ASSY, SMA JACK-SMA PLUG, 9.9"; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-902-477M025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-477M025
RF Cable Assemblies 095-902-477M025
RF Cable Assemblies SMA BH to SMA SP on LMR-195 Cbl .25M

RF Cable Assemblies SMA BH to SMA SP on LMR-195 Cbl .25M

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-477M025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-477M025
Cable Assemblies - Coaxial Cables (RF) 095-902-477M025
CBL ASSY SMA JACK TO PLUG 9.843"

CBL ASSY SMA JACK TO PLUG 9.843"

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-477M025 ARF2815-ND 095-902-477M025 48AC0421 095-902-477M025 095-902-477M025
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies Rf Cable Assy, Sma Jack-Sma Plug, 9.9; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Type Coaxial
Cable Length 0.8202 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8203 ft (2.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1-2509220-1 - TE Connectivity
Specs
Application RF
Product Type MHF1 Plug
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers
Green PVC Single Wire - 55010831 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details