Amphenol RF Cable Assemblies 095-902-477-048

Description
SMA Plug to SMA Jack Times LMR-195 Cable
Request a Quote Datasheet
Description
SMA Plug to SMA Jack Times LMR-195 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 095-902-477-048 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-477-048
Cable Assemblies 095-902-477-048
SMA Plug to SMA Jack Times LMR-195 Cable

SMA Plug to SMA Jack Times LMR-195 Cable

Buy Now
RF Standard Cable Assembly - 095-902-477-048 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-477-048
RF Standard Cable Assembly 095-902-477-048
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-902-477-048-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-902-477-048-ND
Coaxial Cables (RF) 095-902-477-048-ND
"Cable Assembly Coaxial SMA to SMA LMR 195 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial SMA to SMA LMR 195 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Rf Cable Assy, Sma Jack-Sma Plug, 48; Connector Type A Amphenol Rf - 48AC0420 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Jack-Sma Plug, 48; Connector Type A Amphenol Rf
48AC0420
Rf Cable Assy, Sma Jack-Sma Plug, 48; Connector Type A Amphenol Rf 48AC0420
RF CABLE ASSY, SMA JACK-SMA PLUG, 48"; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.22m; Jacket Color:Black RoHS Compliant: Yes

RF CABLE ASSY, SMA JACK-SMA PLUG, 48"; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.22m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site
RF Cable Assemblies - 095-902-477-048 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-477-048
RF Cable Assemblies 095-902-477-048
RF Cable Assemblies SMA BH to SMA SP on LMR-195 Cbl 48in

RF Cable Assemblies SMA BH to SMA SP on LMR-195 Cbl 48in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-477-048 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-477-048
Cable Assemblies - Coaxial Cables (RF) 095-902-477-048
CBL ASSY SMA JACK TO PLUG 4'

CBL ASSY SMA JACK TO PLUG 4'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-477-048 095-902-477-048 095-902-477-048-ND 48AC0420 095-902-477-048 095-902-477-048
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Rf Cable Assy, Sma Jack-Sma Plug, 48; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Type Coaxial
Cable Length 4 ft (12.2 dm) 4 ft (12.19 dm) 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products