Amphenol RF RF Standard Cable Assembly 095-902-477-018

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-477-018 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-477-018
RF Standard Cable Assembly 095-902-477-018
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-902-477-018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-902-477-018-ND
Coaxial Cables (RF) 095-902-477-018-ND
"Cable Assembly Coaxial SMA to SMA LMR 195 18.00"" (457.20mm)"

"Cable Assembly Coaxial SMA to SMA LMR 195 18.00"" (457.20mm)"

Buy Now Datasheet
Cable Assemblies - 095-902-477-018 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-477-018
Cable Assemblies 095-902-477-018
SMA Plug to SMA Jack Times LMR-195 Cable

SMA Plug to SMA Jack Times LMR-195 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-902-477-018 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-477-018
Cable Assemblies - Coaxial Cables (RF) 095-902-477-018
CBL ASSY SMA JACK TO PLUG 18"

CBL ASSY SMA JACK TO PLUG 18"

Supplier's Site
Rf Cable Assy, Sma Jack-Sma Plug, 18; Connector Type A Amphenol Rf - 48AC0417 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Jack-Sma Plug, 18; Connector Type A Amphenol Rf
48AC0417
Rf Cable Assy, Sma Jack-Sma Plug, 18; Connector Type A Amphenol Rf 48AC0417
RF CABLE ASSY, SMA JACK-SMA PLUG, 18"; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE ASSY, SMA JACK-SMA PLUG, 18"; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-902-477-018 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-477-018
RF Cable Assemblies 095-902-477-018
RF Cable Assemblies SMA BH to SMA SP on LMR-195 Cbl 18in

RF Cable Assemblies SMA BH to SMA SP on LMR-195 Cbl 18in

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-477-018 095-902-477-018-ND 095-902-477-018 095-902-477-018 48AC0417 095-902-477-018
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Cable Assy, Sma Jack-Sma Plug, 18; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm) 1.5 ft (4.58 dm) 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data