Amphenol RF Coaxial Cables (RF) 095-902-477-012

Description
"Cable Assembly Coaxial SMA to SMA LMR 195 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA LMR 195 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2812-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2812-ND
Coaxial Cables (RF) ARF2812-ND
"Cable Assembly Coaxial SMA to SMA LMR 195 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMA to SMA LMR 195 12.00"" (304.80mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-477-012 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-477-012
RF Standard Cable Assembly 095-902-477-012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 095-902-477-012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-477-012
Cable Assemblies 095-902-477-012
SMA Plug to SMA Jack Times LMR-195 Cable

SMA Plug to SMA Jack Times LMR-195 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-902-477-012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-477-012
Cable Assemblies - Coaxial Cables (RF) 095-902-477-012
CBL ASSY SMA JACK TO PLUG 12"

CBL ASSY SMA JACK TO PLUG 12"

Supplier's Site
RF Cable Assemblies - 095-902-477-012 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-477-012
RF Cable Assemblies 095-902-477-012
RF Cable Assemblies SMA BH to SMA SP on LMR-195 Cbl 12in

RF Cable Assemblies SMA BH to SMA SP on LMR-195 Cbl 12in

Buy Now Datasheet
Rf Cable Assy, Sma Jack-Sma Plug, 12; Connector Type A Amphenol Rf - 48AC0416 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Jack-Sma Plug, 12; Connector Type A Amphenol Rf
48AC0416
Rf Cable Assy, Sma Jack-Sma Plug, 12; Connector Type A Amphenol Rf 48AC0416
RF CABLE ASSY, SMA JACK-SMA PLUG, 12"; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE ASSY, SMA JACK-SMA PLUG, 12"; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2812-ND 095-902-477-012 095-902-477-012 095-902-477-012 095-902-477-012 48AC0416
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assy, Sma Jack-Sma Plug, 12; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details