Amphenol RF Coaxial Cables (RF) 095-902-476M100

Description
"Cable Assembly Coaxial SMA to SMA LMR 195 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA LMR 195 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2810-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2810-ND
Coaxial Cables (RF) ARF2810-ND
"Cable Assembly Coaxial SMA to SMA LMR 195 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial SMA to SMA LMR 195 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
095-902-476M100
Cable Assemblies 095-902-476M100
SMA Plug to SMA Plug Times LMR-195 Cable

SMA Plug to SMA Plug Times LMR-195 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-902-476M100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-476M100
Cable Assemblies - Coaxial Cables (RF) 095-902-476M100
CBL ASSY SMA PLUG TO PLUG 3.3'

CBL ASSY SMA PLUG TO PLUG 3.3'

Supplier's Site
RF Cable Assemblies - 095-902-476M100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-476M100
RF Cable Assemblies 095-902-476M100
RF Cable Assemblies SMA RA to SMA SP on LMR-195 Cbl 1M

RF Cable Assemblies SMA RA to SMA SP on LMR-195 Cbl 1M

Buy Now Datasheet
Rf Cable Assy, Sma Plug-Sma Plug, 3.3Ft; Connector Type A Amphenol Rf - 48AC0414 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 3.3Ft; Connector Type A Amphenol Rf
48AC0414
Rf Cable Assy, Sma Plug-Sma Plug, 3.3Ft; Connector Type A Amphenol Rf 48AC0414
RF CABLE ASSY, SMA PLUG-SMA PLUG, 3.3FT; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 3.3FT; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2810-ND 095-902-476M100 095-902-476M100 095-902-476M100 48AC0414
Product Name Coaxial Cables (RF) Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assy, Sma Plug-Sma Plug, 3.3Ft; Connector Type A Amphenol Rf
Application RF RF RF
Cable Type Coaxial
Cable Length 3.28 ft (10.01 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details