"Cable Assembly Coaxial SMA to SMA LMR 195 29.53"" (750.00mm)"
SMA Plug to SMA Plug Times LMR-195 Cable
RF Cable Assemblies SMA RA to SMA SP on LMR-195 Cbl .75M
CBL ASSY SMA PLUG TO PLUG 29.53"
RF CABLE ASSY, SMA PLUG-SMA PLUG, 29.6"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-902-476M075-ND | 095-902-476M075 | 095-902-476M075 | 095-902-476M075 | 48AC0413 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Rf Cable Assy, Sma Plug-Sma Plug, 29.6; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | ||||
| Product Type | LMR-195 |