Amphenol RF Coaxial Cables (RF) 095-902-476M025

Description
"Cable Assembly Coaxial SMA to SMA LMR 195 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA LMR 195 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2809-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2809-ND
Coaxial Cables (RF) ARF2809-ND
"Cable Assembly Coaxial SMA to SMA LMR 195 9.843"" (250.00mm)"

"Cable Assembly Coaxial SMA to SMA LMR 195 9.843"" (250.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
095-902-476M025
Cable Assemblies 095-902-476M025
SMA Plug to SMA Plug Times LMR-195 Cable

SMA Plug to SMA Plug Times LMR-195 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-902-476M025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-476M025
Cable Assemblies - Coaxial Cables (RF) 095-902-476M025
CBL ASSY SMA PLUG TO PLUG 9.843"

CBL ASSY SMA PLUG TO PLUG 9.843"

Supplier's Site
RF Cable Assemblies - 095-902-476M025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-476M025
RF Cable Assemblies 095-902-476M025
RF Cable Assemblies SMA RA to SMA SP on LMR-195 Cbl .25M

RF Cable Assemblies SMA RA to SMA SP on LMR-195 Cbl .25M

Buy Now Datasheet
Rf Cable Assy, Sma Plug-Sma Plug, 9.9; Connector Type A Amphenol Rf - 48AC0411 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 9.9; Connector Type A Amphenol Rf
48AC0411
Rf Cable Assy, Sma Plug-Sma Plug, 9.9; Connector Type A Amphenol Rf 48AC0411
RF CABLE ASSY, SMA PLUG-SMA PLUG, 9.9"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 9.9"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2809-ND 095-902-476M025 095-902-476M025 095-902-476M025 48AC0411
Product Name Coaxial Cables (RF) Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assy, Sma Plug-Sma Plug, 9.9; Connector Type A Amphenol Rf
Application RF RF RF
Cable Type Coaxial
Cable Length 0.8203 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8202 ft (2.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to “N” Male Test Cable, RG58C/U - 1327 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details