Amphenol RF Cable Assemblies 095-902-476-048

Description
SMA Plug to SMA Plug Times LMR-195 Cable
Request a Quote Datasheet
Description
SMA Plug to SMA Plug Times LMR-195 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Cable Assemblies
095-902-476-048
Cable Assemblies 095-902-476-048
SMA Plug to SMA Plug Times LMR-195 Cable

SMA Plug to SMA Plug Times LMR-195 Cable

Buy Now
Coaxial Cables (RF) - 095-902-476-048-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-902-476-048-ND
Coaxial Cables (RF) 095-902-476-048-ND
"Cable Assembly Coaxial SMA to SMA LMR 195 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial SMA to SMA LMR 195 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Rf Cable Assy, Sma Plug-Sma Plug, 48; Connector Type A Amphenol Rf - 48AC0410 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 48; Connector Type A Amphenol Rf
48AC0410
Rf Cable Assy, Sma Plug-Sma Plug, 48; Connector Type A Amphenol Rf 48AC0410
RF CABLE ASSY, SMA PLUG-SMA PLUG, 48"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.22m RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 48"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.22m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-476-048 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-476-048
Cable Assemblies - Coaxial Cables (RF) 095-902-476-048
CBL ASSY SMA PLUG TO PLUG 4'

CBL ASSY SMA PLUG TO PLUG 4'

Supplier's Site
RF Cable Assemblies - 095-902-476-048 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-476-048
RF Cable Assemblies 095-902-476-048
RF Cable Assemblies SMA RA to SMA SP on LMR-195 Cbl 48in

RF Cable Assemblies SMA RA to SMA SP on LMR-195 Cbl 48in

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-476-048 095-902-476-048-ND 48AC0410 095-902-476-048 095-902-476-048
Product Name Cable Assemblies Coaxial Cables (RF) Rf Cable Assy, Sma Plug-Sma Plug, 48; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Cable Length 4 ft (12.2 dm) 4 ft (12.19 dm) 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2500/301-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers