Amphenol RF Cable Assemblies 095-902-476-036

Description
SMA Plug to SMA Plug Times LMR-195 Cable
Request a Quote
Description
SMA Plug to SMA Plug Times LMR-195 Cable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RF Cable Assembly features SMA Straight Plug to SMA Straight Plug connectors and is constructed using LMR-195 coaxial cable, which has a 50 Ohm impedance. It operates effectively across a frequency range of DC to 6 GHz, making it suitable for various wireless communication applications. The assembly is designed for lower loss and superior electrical performance compared to standard cables. It is built with a black polyethylene jacket, closed cell foam poly dielectric, and bonded tape conductor, enhancing its durability over traditional braided cables. The cable assembly is 36 inches in length and is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The RF Cable Assembly features SMA Straight Plug to SMA Straight Plug connectors and is constructed using LMR-195 coaxial cable, which has a 50 Ohm impedance. It operates effectively across a frequency range of DC to 6 GHz, making it suitable for various wireless communication applications. The assembly is designed for lower loss and superior electrical performance compared to standard cables. It is built with a black polyethylene jacket, closed cell foam poly dielectric, and bonded tape conductor, enhancing its durability over traditional braided cables. The cable assembly is 36 inches in length and is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Cable Assemblies
095-902-476-036
Cable Assemblies 095-902-476-036
SMA Plug to SMA Plug Times LMR-195 Cable

SMA Plug to SMA Plug Times LMR-195 Cable

Buy Now
Coaxial Cables (RF) - ARF2808-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2808-ND
Coaxial Cables (RF) ARF2808-ND
"Cable Assembly Coaxial SMA to SMA LMR 195 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to SMA LMR 195 36.00"" (914.40mm)"

Buy Now Datasheet
Rf Cable Assy, Sma Plug-Sma Plug, 36; Connector Type A Amphenol Rf - 48AC0409 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 36; Connector Type A Amphenol Rf
48AC0409
Rf Cable Assy, Sma Plug-Sma Plug, 36; Connector Type A Amphenol Rf 48AC0409
RF CABLE ASSY, SMA PLUG-SMA PLUG, 36"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914mm RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 36"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-476-036 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-476-036
Cable Assemblies - Coaxial Cables (RF) 095-902-476-036
CBL ASSY SMA PLUG TO PLUG 36"

CBL ASSY SMA PLUG TO PLUG 36"

Supplier's Site
RF Cable Assemblies - 095-902-476-036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-476-036
RF Cable Assemblies 095-902-476-036
RF Cable Assemblies SMA RA to SMA SP on LMR-195 Cbl 36in

RF Cable Assemblies SMA RA to SMA SP on LMR-195 Cbl 36in

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-476-036 ARF2808-ND 48AC0409 095-902-476-036 095-902-476-036
Product Name Cable Assemblies Coaxial Cables (RF) Rf Cable Assy, Sma Plug-Sma Plug, 36; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-15M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cables And RF Cable Assemblies - NAM0-85-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details