Amphenol RF Coaxial Cables (RF) 095-902-476-024

Description
"Cable Assembly Coaxial SMA to SMA LMR 195 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA LMR 195 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2807-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2807-ND
Coaxial Cables (RF) ARF2807-ND
"Cable Assembly Coaxial SMA to SMA LMR 195 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMA LMR 195 24.00"" (609.60mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
095-902-476-024
Cable Assemblies 095-902-476-024
SMA Plug to SMA Plug Times LMR-195 Cable

SMA Plug to SMA Plug Times LMR-195 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-902-476-024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-476-024
Cable Assemblies - Coaxial Cables (RF) 095-902-476-024
CBL ASSY SMA PLUG TO PLUG 24"

CBL ASSY SMA PLUG TO PLUG 24"

Supplier's Site
Rf Cable Assy, Sma Plug-Sma Plug, 24; Connector Type A Amphenol Rf - 48AC0408 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 24; Connector Type A Amphenol Rf
48AC0408
Rf Cable Assy, Sma Plug-Sma Plug, 24; Connector Type A Amphenol Rf 48AC0408
RF CABLE ASSY, SMA PLUG-SMA PLUG, 24"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 24"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-902-476-024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-476-024
RF Cable Assemblies 095-902-476-024
RF Cable Assemblies SMA RA to SMA SP on LMR-195 Cbl 24in

RF Cable Assemblies SMA RA to SMA SP on LMR-195 Cbl 24in

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2807-ND 095-902-476-024 095-902-476-024 48AC0408 095-902-476-024
Product Name Coaxial Cables (RF) Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Cable Assy, Sma Plug-Sma Plug, 24; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Coaxial Test Cable RG58C/U to XM Micro-Hook and Mini Alligator Clip - 1021XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details