Amphenol RF RF Standard Cable Assembly 095-902-475M100

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-475M100 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-475M100
RF Standard Cable Assembly 095-902-475M100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF2804-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2804-ND
Coaxial Cables (RF) ARF2804-ND
"Cable Assembly Coaxial SMA to SMA LMR 195 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial SMA to SMA LMR 195 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Cable Assemblies - 095-902-475M100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-475M100
Cable Assemblies 095-902-475M100
SMA Plug to SMA Plug Times LMR-195 Cable

SMA Plug to SMA Plug Times LMR-195 Cable

Buy Now
Rf Cable Assy, Sma Plug-Sma Plug, 3.3Ft; Connector Type A Amphenol Rf - 48AC0404 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 3.3Ft; Connector Type A Amphenol Rf
48AC0404
Rf Cable Assy, Sma Plug-Sma Plug, 3.3Ft; Connector Type A Amphenol Rf 48AC0404
RF CABLE ASSY, SMA PLUG-SMA PLUG, 3.3FT; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:BlackRoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 3.3FT; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-902-475M100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-475M100
RF Cable Assemblies 095-902-475M100
RF Cable Assemblies SMA SP to SMA SP on LMR-195 Cbl 1M

RF Cable Assemblies SMA SP to SMA SP on LMR-195 Cbl 1M

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-475M100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-475M100
Cable Assemblies - Coaxial Cables (RF) 095-902-475M100
CBL ASSY SMA PLUG TO PLUG 3.3'

CBL ASSY SMA PLUG TO PLUG 3.3'

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-475M100 ARF2804-ND 095-902-475M100 48AC0404 095-902-475M100 095-902-475M100
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies Rf Cable Assy, Sma Plug-Sma Plug, 3.3Ft; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Type Coaxial
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3564 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3340/304-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details