Amphenol RF Cable Assemblies 095-902-475M075

Description
SMA Plug to SMA Plug Times LMR-195 Cable
Request a Quote Datasheet
Description
SMA Plug to SMA Plug Times LMR-195 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 095-902-475M075 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-475M075
Cable Assemblies 095-902-475M075
SMA Plug to SMA Plug Times LMR-195 Cable

SMA Plug to SMA Plug Times LMR-195 Cable

Buy Now
Coaxial Cables (RF) - 095-902-475M075-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-902-475M075-ND
Coaxial Cables (RF) 095-902-475M075-ND
"Cable Assembly Coaxial SMA to SMA LMR 195 29.53"" (750.00mm)"

"Cable Assembly Coaxial SMA to SMA LMR 195 29.53"" (750.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-475M075 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-475M075
RF Standard Cable Assembly 095-902-475M075
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-902-475M075 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-475M075
Cable Assemblies - Coaxial Cables (RF) 095-902-475M075
CBL ASSY SMA PLUG TO PLUG 29.53"

CBL ASSY SMA PLUG TO PLUG 29.53"

Supplier's Site
Rf Cable Assy, Sma Plug-Sma Plug, 29.6; Connector Type A Amphenol Rf - 48AC0403 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 29.6; Connector Type A Amphenol Rf
48AC0403
Rf Cable Assy, Sma Plug-Sma Plug, 29.6; Connector Type A Amphenol Rf 48AC0403
RF CABLE ASSY, SMA PLUG-SMA PLUG, 29.6"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 29.6"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm RoHS Compliant: Yes

Supplier's Site
RF Cable Assemblies - 095-902-475M075 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-475M075
RF Cable Assemblies 095-902-475M075
RF Cable Assemblies SMA SP to SMA SP on LMR-195 Cbl .75M

RF Cable Assemblies SMA SP to SMA SP on LMR-195 Cbl .75M

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-475M075 095-902-475M075-ND 095-902-475M075 095-902-475M075 48AC0403 095-902-475M075
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) Rf Cable Assy, Sma Plug-Sma Plug, 29.6; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Cable Type Coaxial
Cable Length 2.46 ft (7.5 dm) 2.46 ft (7.5 dm) 2.46 ft (7.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Lead Only, 20 AWG wire - 1011-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details