Amphenol RF Cable Assemblies 095-902-475M050

Description
SMA Plug to SMA Plug Times LMR-195 Cable
Request a Quote Datasheet
Description
SMA Plug to SMA Plug Times LMR-195 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 095-902-475M050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-475M050
Cable Assemblies 095-902-475M050
SMA Plug to SMA Plug Times LMR-195 Cable

SMA Plug to SMA Plug Times LMR-195 Cable

Buy Now
RF Standard Cable Assembly - 095-902-475M050 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-475M050
RF Standard Cable Assembly 095-902-475M050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-902-475M050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-902-475M050-ND
Coaxial Cables (RF) 095-902-475M050-ND
"Cable Assembly Coaxial SMA to SMA LMR 195 19.69"" (500.00mm)"

"Cable Assembly Coaxial SMA to SMA LMR 195 19.69"" (500.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-475M050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-475M050
Cable Assemblies - Coaxial Cables (RF) 095-902-475M050
CBL ASSY SMA PLUG TO PLUG 19.69"

CBL ASSY SMA PLUG TO PLUG 19.69"

Supplier's Site
RF Cable Assemblies - 095-902-475M050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-475M050
RF Cable Assemblies 095-902-475M050
RF Cable Assemblies SMA SP to SMA SP on LMR-195 Cbl .5M

RF Cable Assemblies SMA SP to SMA SP on LMR-195 Cbl .5M

Buy Now Datasheet
Rf Cable Assy, Sma Plug-Sma Plug, 19.7; Connector Type A Amphenol Rf - 48AC0402 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 19.7; Connector Type A Amphenol Rf
48AC0402
Rf Cable Assy, Sma Plug-Sma Plug, 19.7; Connector Type A Amphenol Rf 48AC0402
RF CABLE ASSY, SMA PLUG-SMA PLUG, 19.7"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 19.7"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-475M050 095-902-475M050 095-902-475M050-ND 095-902-475M050 095-902-475M050 48AC0402
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assy, Sma Plug-Sma Plug, 19.7; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Encoder Connector M23 Female Solder Type Rohs Compliant Sensata/bei Sensors - 80AJ8891 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details