Amphenol RF Coaxial Cables (RF) 095-902-475M025

Description
"Cable Assembly Coaxial SMA to SMA LMR 195 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA LMR 195 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2803-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2803-ND
Coaxial Cables (RF) ARF2803-ND
"Cable Assembly Coaxial SMA to SMA LMR 195 9.843"" (250.00mm)"

"Cable Assembly Coaxial SMA to SMA LMR 195 9.843"" (250.00mm)"

Buy Now Datasheet
Cable Assemblies - 095-902-475M025 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-475M025
Cable Assemblies 095-902-475M025
SMA Plug to SMA Plug Times LMR-195 Cable

SMA Plug to SMA Plug Times LMR-195 Cable

Buy Now
RF Standard Cable Assembly - 095-902-475M025 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-475M025
RF Standard Cable Assembly 095-902-475M025
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable Assy, Sma Plug-Sma Plug, 9.9; Connector Type A Amphenol Rf - 48AC0401 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 9.9; Connector Type A Amphenol Rf
48AC0401
Rf Cable Assy, Sma Plug-Sma Plug, 9.9; Connector Type A Amphenol Rf 48AC0401
RF CABLE ASSY, SMA PLUG-SMA PLUG, 9.9"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 9.9"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-902-475M025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-475M025
RF Cable Assemblies 095-902-475M025
RF Cable Assemblies SMA SP to SMA SP on LMR-195 Cbl .25M

RF Cable Assemblies SMA SP to SMA SP on LMR-195 Cbl .25M

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-475M025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-475M025
Cable Assemblies - Coaxial Cables (RF) 095-902-475M025
CBL ASSY SMA PLUG TO PLUG 9.843"

CBL ASSY SMA PLUG TO PLUG 9.843"

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2803-ND 095-902-475M025 095-902-475M025 48AC0401 095-902-475M025 095-902-475M025
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly Rf Cable Assy, Sma Plug-Sma Plug, 9.9; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Type Coaxial
Cable Length 0.8202 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8203 ft (2.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details