Amphenol RF RF Standard Cable Assembly 095-902-475-036

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-475-036 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-475-036
RF Standard Cable Assembly 095-902-475-036
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 095-902-475-036 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-475-036
Cable Assemblies 095-902-475-036
SMA Plug to SMA Plug Times LMR-195 Cable

SMA Plug to SMA Plug Times LMR-195 Cable

Buy Now
Coaxial Cables (RF) - ARF2802-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2802-ND
Coaxial Cables (RF) ARF2802-ND
"Cable Assembly Coaxial SMA to SMA LMR 195 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to SMA LMR 195 36.00"" (914.40mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-902-475-036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-475-036
RF Cable Assemblies 095-902-475-036
RF Cable Assemblies SMA SP to SMA SP on LMR-195 Cbl 36in

RF Cable Assemblies SMA SP to SMA SP on LMR-195 Cbl 36in

Buy Now Datasheet
Rf Cable Assy, Sma Plug-Sma Plug, 36; Connector Type A Amphenol Rf - 48AC0399 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 36; Connector Type A Amphenol Rf
48AC0399
Rf Cable Assy, Sma Plug-Sma Plug, 36; Connector Type A Amphenol Rf 48AC0399
RF CABLE ASSY, SMA PLUG-SMA PLUG, 36"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 36"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-475-036 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-475-036
Cable Assemblies - Coaxial Cables (RF) 095-902-475-036
CBL ASSY SMA PLUG TO PLUG 36"

CBL ASSY SMA PLUG TO PLUG 36"

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-475-036 095-902-475-036 ARF2802-ND 095-902-475-036 48AC0399 095-902-475-036
Product Name RF Standard Cable Assembly Cable Assemblies Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assy, Sma Plug-Sma Plug, 36; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Type Coaxial
Product Type LMR-195
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Cable Only, RG174/U - 4222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details