Amphenol RF RF Standard Cable Assembly 095-902-475-024

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-475-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-475-024
RF Standard Cable Assembly 095-902-475-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 095-902-475-024 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-475-024
Cable Assemblies 095-902-475-024
SMA Plug to SMA Plug Times LMR-195 Cable

SMA Plug to SMA Plug Times LMR-195 Cable

Buy Now
Coaxial Cables (RF) - ARF2801-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2801-ND
Coaxial Cables (RF) ARF2801-ND
"Cable Assembly Coaxial SMA to SMA LMR 195 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMA LMR 195 24.00"" (609.60mm)"

Buy Now Datasheet
Rf Cable Assy, Sma Plug-Sma Plug, 24; Connector Type A Amphenol Rf - 48AC0398 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 24; Connector Type A Amphenol Rf
48AC0398
Rf Cable Assy, Sma Plug-Sma Plug, 24; Connector Type A Amphenol Rf 48AC0398
RF CABLE ASSY, SMA PLUG-SMA PLUG, 24"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 24"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-475-024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-475-024
Cable Assemblies - Coaxial Cables (RF) 095-902-475-024
CBL ASSY SMA PLUG TO PLUG 24"

CBL ASSY SMA PLUG TO PLUG 24"

Supplier's Site
RF Cable Assemblies - 095-902-475-024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-475-024
RF Cable Assemblies 095-902-475-024
RF Cable Assemblies SMA SP to SMA SP on LMR-195 Cbl 24in

RF Cable Assemblies SMA SP to SMA SP on LMR-195 Cbl 24in

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-475-024 095-902-475-024 ARF2801-ND 48AC0398 095-902-475-024 095-902-475-024
Product Name RF Standard Cable Assembly Cable Assemblies Coaxial Cables (RF) Rf Cable Assy, Sma Plug-Sma Plug, 24; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF RF
Cable Type Coaxial
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details