Amphenol RF Cable Assemblies 095-902-475-018

Description
SMA Plug to SMA Plug Times LMR-195 Cable
Request a Quote Datasheet
Description
SMA Plug to SMA Plug Times LMR-195 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 095-902-475-018 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-475-018
Cable Assemblies 095-902-475-018
SMA Plug to SMA Plug Times LMR-195 Cable

SMA Plug to SMA Plug Times LMR-195 Cable

Buy Now
Coaxial Cables (RF) - 095-902-475-018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-902-475-018-ND
Coaxial Cables (RF) 095-902-475-018-ND
"Cable Assembly Coaxial SMA to SMA LMR 195 18.00"" (457.20mm)"

"Cable Assembly Coaxial SMA to SMA LMR 195 18.00"" (457.20mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-475-018 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-475-018
RF Standard Cable Assembly 095-902-475-018
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-902-475-018 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-475-018
RF Cable Assemblies 095-902-475-018
RF Cable Assemblies SMA SP to SMA SP on LMR-195 Cbl 18in

RF Cable Assemblies SMA SP to SMA SP on LMR-195 Cbl 18in

Buy Now Datasheet
Rf Cable Assy, Sma Plug-Sma Plug, 18; Connector Type A Amphenol Rf - 48AC0397 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 18; Connector Type A Amphenol Rf
48AC0397
Rf Cable Assy, Sma Plug-Sma Plug, 18; Connector Type A Amphenol Rf 48AC0397
RF CABLE ASSY, SMA PLUG-SMA PLUG, 18"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 18"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-475-018 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-475-018
Cable Assemblies - Coaxial Cables (RF) 095-902-475-018
CBL ASSY SMA PLUG TO PLUG 18"

CBL ASSY SMA PLUG TO PLUG 18"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-475-018 095-902-475-018-ND 095-902-475-018 095-902-475-018 48AC0397 095-902-475-018
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Rf Cable Assy, Sma Plug-Sma Plug, 18; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Type Coaxial
Product Type LMR-195
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD11005F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
Power, Line Cables and Extension Cords - 189-512014-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details