Amphenol RF Coaxial Cables (RF) 095-902-475-006

Description
"Cable Assembly Coaxial SMA to SMA LMR 195 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA LMR 195 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2799-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2799-ND
Coaxial Cables (RF) ARF2799-ND
"Cable Assembly Coaxial SMA to SMA LMR 195 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMA to SMA LMR 195 6.000"" (152.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-475-006 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-475-006
RF Standard Cable Assembly 095-902-475-006
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 095-902-475-006 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-475-006
Cable Assemblies 095-902-475-006
SMA Plug to SMA Plug Times LMR-195 Cable

SMA Plug to SMA Plug Times LMR-195 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-902-475-006 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-475-006
Cable Assemblies - Coaxial Cables (RF) 095-902-475-006
CBL ASSY SMA PLUG TO PLUG 6"

CBL ASSY SMA PLUG TO PLUG 6"

Supplier's Site
RF Cable Assemblies - 095-902-475-006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-475-006
RF Cable Assemblies 095-902-475-006
RF Cable Assemblies SMA SP to SMA SP on LMR-195 Cbl 6in

RF Cable Assemblies SMA SP to SMA SP on LMR-195 Cbl 6in

Buy Now Datasheet
Rf Cable Assy, Sma Plug-Sma Plug, 6; Connector Type A Amphenol Rf - 48AC0395 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 6; Connector Type A Amphenol Rf
48AC0395
Rf Cable Assy, Sma Plug-Sma Plug, 6; Connector Type A Amphenol Rf 48AC0395
RF CABLE ASSY, SMA PLUG-SMA PLUG, 6"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 6"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2799-ND 095-902-475-006 095-902-475-006 095-902-475-006 095-902-475-006 48AC0395
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assy, Sma Plug-Sma Plug, 6; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data