SMA Plug to SMA Plug Times AA-60091 Cabl
The ATC-PS Series of amplitude and phase stable low loss test cables is a pre-configured SMA assembly designed specifically for test and measurement applications. This line features precision machined stainless steel connectors terminated to triple shielded, ultra low loss cable. ATC-PS test cables are ideal for test applications up to 20 GHz.
These SMA cables assemblies feature robust strain relief construction to ensure stability of the center contact relative to the connector body. This rigidity allows for optimal performance and consistent phase stability.
Features and Benefits
Applications
"Cable Assembly Coaxial SMA to SMA 72.0"" (1.8m) 6.0'"
RF Cable Assemblies SMASt Plg/SMA St Plg Stble 20GHz Cbl 72in
CBL ASSY SMA PLUG TO PLUG 6'
RF CABLE ASSY, SMA PLUG-PLUG, 1.83M; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:Phase Stable; Impedance:50ohm; Cable Length - Imperial:72"; Cable Length - Metric:1.83m RoHS Compliant: Yes
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-902-466-004 | 095-902-466-004 | ARF2737-ND | 095-902-466-004 | 095-902-466-004 | 33AC0287 |
| Product Name | Cable Assemblies | RF Test Cable Assembly | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Rf Cable Assy, Sma Plug-Plug, 1.83M; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | RF | ||
| Cable Length | 6 ft (18.29 dm) | 6 ft (18.29 dm) | 6 ft (18.29 dm) | 6 ft (18.3 dm) | ||
| Connector Type | SMA | SMA Straight Plug | ||||
| Gender | Male-Male |