SMA Jack to Unterminated .085 Conformab
"Cable Assembly Coaxial SMA to Cable UT-085C 12.00"" (304.80mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CBL ASSY SMA UT-085C 12"
RF Cable Assemblies SMA SJ to Blunt Cut .085 Con Cable 12 In
CBL ASSY SMA JACK 12"
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-902-463-012 | ARF2723-ND | 095-902-463-012 | 095-902-463-012 | 095-902-463-012 | 095-902-463-012 |
| Product Name | Cable Assemblies | Coaxial Cables (RF) | RF Standard Cable Assembly | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | |||
| Cable Type | Coaxial | Coaxial | ||||
| Connector Type | Cable (Round) | |||||
| Rated Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |