Amphenol RF Cable Assemblies 095-902-463-007

Description
SMA Jack to Unterminated .085 Conformab
Request a Quote Datasheet
Description
SMA Jack to Unterminated .085 Conformab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 095-902-463-007 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-463-007
Cable Assemblies 095-902-463-007
SMA Jack to Unterminated .085 Conformab

SMA Jack to Unterminated .085 Conformab

Buy Now
RF Standard Cable Assembly - 095-902-463-007 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-463-007
RF Standard Cable Assembly 095-902-463-007
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-902-463-007-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-902-463-007-ND
Coaxial Cables (RF) 095-902-463-007-ND
"Cable Assembly Coaxial SMA to Cable UT-085C 7.000"" (177.80mm)"

"Cable Assembly Coaxial SMA to Cable UT-085C 7.000"" (177.80mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-463-007 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-463-007
Cable Assemblies - Coaxial Cables (RF) 095-902-463-007
CBL ASSY SMA JACK 7"

CBL ASSY SMA JACK 7"

Supplier's Site
RF Cable Assemblies - 095-902-463-007 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-463-007
RF Cable Assemblies 095-902-463-007
RF Cable Assemblies SMA SJ to Blunt Cut .085 Con Cable 7 In

RF Cable Assemblies SMA SJ to Blunt Cut .085 Con Cable 7 In

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-463-007 095-902-463-007 095-902-463-007-ND 095-902-463-007 095-902-463-007
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial Coaxial
Connector Type Cable (Round)
Rated Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 1135908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Shielding S/ftp
View Details