SMA Jack to Unterminated .085 Conformab
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial SMA to Cable UT-085C 5.000"" (127.00mm)"
RF Cable Assemblies SMA SJ to Blunt Cut .085 Con Cable 5 In
CBL ASSY SMA JACK 5"
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-902-463-005 | 095-902-463-005 | ARF2720-ND | 095-902-463-005 | 095-902-463-005 |
| Product Name | Cable Assemblies | RF Standard Cable Assembly | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | |||
| Connector Type | Cable (Round) | ||||
| Rated Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |