Amphenol RF RF Standard Cable Assembly 095-902-462-012

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-462-012 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-462-012
RF Standard Cable Assembly 095-902-462-012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF2729-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2729-ND
Coaxial Cables (RF) ARF2729-ND
"Cable Assembly Coaxial SMA to Cable Micro Coaxial 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMA to Cable Micro Coaxial 12.00"" (304.80mm)"

Buy Now Datasheet
Cable Assemblies - 095-902-462-012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-462-012
Cable Assemblies 095-902-462-012
SMA Jack to Unterminated .047 Conformab

SMA Jack to Unterminated .047 Conformab

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-902-462-012 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-462-012
Cable Assemblies - Coaxial Cables (RF) 095-902-462-012
CBL ASSY SMA JACK 12"

CBL ASSY SMA JACK 12"

Supplier's Site
RF Cable Assemblies - 095-902-462-012 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-462-012
RF Cable Assemblies 095-902-462-012
RF Cable Assemblies SMA SJ to Blunt Cut .047 Con Cable 12 In

RF Cable Assemblies SMA SJ to Blunt Cut .047 Con Cable 12 In

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-462-012 ARF2729-ND 095-902-462-012 095-902-462-012 095-902-462-012
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Cable Type Coaxial Coaxial
Connector Type Cable (Round)
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1713725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm)
View Details