Amphenol RF Cable Assemblies 095-902-462-009

Description
SMA Jack to Unterminated .047 Conformab
Request a Quote Datasheet
Description
SMA Jack to Unterminated .047 Conformab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 095-902-462-009 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-462-009
Cable Assemblies 095-902-462-009
SMA Jack to Unterminated .047 Conformab

SMA Jack to Unterminated .047 Conformab

Buy Now
RF Standard Cable Assembly - 095-902-462-009 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-462-009
RF Standard Cable Assembly 095-902-462-009
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF2728-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2728-ND
Coaxial Cables (RF) ARF2728-ND
"Cable Assembly Coaxial SMA to Cable Micro Coaxial 9.000"" (228.60mm)"

"Cable Assembly Coaxial SMA to Cable Micro Coaxial 9.000"" (228.60mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-902-462-009 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-462-009
RF Cable Assemblies 095-902-462-009
RF Cable Assemblies SMA SJ to Blunt Cut .047 Con Cable 9 In

RF Cable Assemblies SMA SJ to Blunt Cut .047 Con Cable 9 In

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-462-009 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-462-009
Cable Assemblies - Coaxial Cables (RF) 095-902-462-009
CBL ASSY SMA JACK 9"

CBL ASSY SMA JACK 9"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-462-009 095-902-462-009 ARF2728-ND 095-902-462-009 095-902-462-009
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Length 0.7500 ft (2.29 dm) 0.7500 ft (2.29 dm) 0.7500 ft (2.29 dm)
Cable Type Coaxial Coaxial
Connector Type Cable (Round)
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11205M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details