Amphenol RF Cable Assemblies 095-902-462-008

Description
SMA Jack to Unterminated .047 Conformab
Request a Quote Datasheet
Description
SMA Jack to Unterminated .047 Conformab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 095-902-462-008 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-462-008
Cable Assemblies 095-902-462-008
SMA Jack to Unterminated .047 Conformab

SMA Jack to Unterminated .047 Conformab

Buy Now
Coaxial Cables (RF) - 095-902-462-008-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-902-462-008-ND
Coaxial Cables (RF) 095-902-462-008-ND
"Cable Assembly Coaxial SMA to Cable Micro Coaxial 8.000"" (203.20mm)"

"Cable Assembly Coaxial SMA to Cable Micro Coaxial 8.000"" (203.20mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-462-008 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-462-008
RF Standard Cable Assembly 095-902-462-008
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-902-462-008 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-462-008
RF Cable Assemblies 095-902-462-008
RF Cable Assemblies SMA SJ to Blunt Cut .047 Con Cable 8 In

RF Cable Assemblies SMA SJ to Blunt Cut .047 Con Cable 8 In

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-462-008 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-462-008
Cable Assemblies - Coaxial Cables (RF) 095-902-462-008
CBL ASSY SMA JACK 8"

CBL ASSY SMA JACK 8"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-462-008 095-902-462-008-ND 095-902-462-008 095-902-462-008 095-902-462-008
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial Coaxial
Connector Type Cable (Round)
Rated Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Connecting cable - 706-100/537-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers